CIT Relay & Switch General Purpose Relays J1672AC24VDCPT

Description
Mounting Type: PC Mount, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8VDC, Must Release Voltage: 2.4VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 303 Ohms
Request a Quote Datasheet
Description
Mounting Type: PC Mount, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8VDC, Must Release Voltage: 2.4VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 303 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1672AC24VDCPT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1672AC24VDCPT
General Purpose Relays 1204-J1672AC24VDCPT
Mounting Type: PC Mount, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8VDC, Must Release Voltage: 2.4VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 303 Ohms

Mounting Type: PC Mount, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8VDC, Must Release Voltage: 2.4VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 303 Ohms

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J1672AC24VDCPT-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1672AC24VDCPT-ND
Power Relays, Over 2 Amps 2449-J1672AC24VDCPT-ND
RELAY GEN PURPOSE DPST

RELAY GEN PURPOSE DPST

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-J1672AC24VDCPT 2449-J1672AC24VDCPT-ND
Product Name General Purpose Relays Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard PCBoard
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 159593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Approvals RoHS
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 858-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers