The J167 series is a general-purpose relay with SPST or DPST normally open contact arrangements, offering 1A or 2A contact options. This part has a DPST NO (2A) contact configuration, a 12VAC coil, a standard cover, a push-to-test button, and .250" quick connect terminals. It measures 68.5 x 33.5 x 49.0 mm and weighs 120 g. It is rated for switching up to 30A at 277VAC or 30VDC, with a maximum switching power of 5500VA. The coil operates at 2.5VA, picks up at or below 8.4VAC, and releases at or above 1.2VAC, with operate and release times of 30ms or less. It meets UL/CUL and TÜV certification standards, has an operating temperature range of -40°C to 85°C, and uses AgSnO2In2O3 contact material.
Mounting Type: Chassis Mount, Coil Voltage: 12VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4VAC, Must Release Voltage: 1.2VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AC12VACQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |