CIT Relay & Switch Power Relays, Over 2 Amps J1672AC120VACP

Description
RELAY GEN PURPOSE DPST
Request a Quote Datasheet
Description
RELAY GEN PURPOSE DPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1672AC120VACP-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1672AC120VACP-ND
Power Relays, Over 2 Amps 2449-J1672AC120VACP-ND
RELAY GEN PURPOSE DPST

RELAY GEN PURPOSE DPST

Buy Now Datasheet
General Purpose Relays - 1204-J1672AC120VACP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1672AC120VACP
General Purpose Relays 1204-J1672AC120VACP
Mounting Type: PC Mount, Coil Voltage: 120VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 70VAC, Must Release Voltage: 10.0VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 5200 Ohms

Mounting Type: PC Mount, Coil Voltage: 120VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 70VAC, Must Release Voltage: 10.0VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA, Coil Resistance: 5200 Ohms

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1672AC120VACP-ND 1204-J1672AC120VACP
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB310G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA22.2433 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details