CIT Relay & Switch General Purpose Relays J1672AC110VDCQ

Description
Mounting Type: Chassis Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 77VDC, Must Release Voltage: 11.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Chassis Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 77VDC, Must Release Voltage: 11.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J167 series is a general purpose relay with SPST or DPST normally open contact configurations, available in 1A or 2A contact ratings. It supports a wide range of coil voltages including 110VDC, with a coil power of 1.9W, pick-up voltage of 77VDC, and release voltage of 11.0VDC. The relay has a maximum switching voltage of 277VAC and 30VDC, and a maximum switching current of 30A. Contact material is AgSnO2In2O3, with contact resistance under 50 milliohms. It is certified by UL/CUL and TÜV, operates from -40°C to 85°C, and has a mechanical life of 500K cycles. The part uses .250" quick connect terminals and has a chassis mount style with dimensions of 68.5 x 33.5 x 49.0 mm. The unit weighs 120g.

Datasheet Summary
Powered by GS/AI

The J167 series is a general purpose relay with SPST or DPST normally open contact configurations, available in 1A or 2A contact ratings. It supports a wide range of coil voltages including 110VDC, with a coil power of 1.9W, pick-up voltage of 77VDC, and release voltage of 11.0VDC. The relay has a maximum switching voltage of 277VAC and 30VDC, and a maximum switching current of 30A. Contact material is AgSnO2In2O3, with contact resistance under 50 milliohms. It is certified by UL/CUL and TÜV, operates from -40°C to 85°C, and has a mechanical life of 500K cycles. The part uses .250" quick connect terminals and has a chassis mount style with dimensions of 68.5 x 33.5 x 49.0 mm. The unit weighs 120g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1672AC110VDCQ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1672AC110VDCQ
General Purpose Relays 1204-J1672AC110VDCQ
Mounting Type: Chassis Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 77VDC, Must Release Voltage: 11.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W

Mounting Type: Chassis Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 77VDC, Must Release Voltage: 11.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1672AC110VDCQ
Product Name General Purpose Relays
Relay Type General
Mounting Panel
Poles Double Pole (DP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details