CIT Relay & Switch Power Relays, Over 2 Amps J1671AF48VDCZD

Description
RELAY GEN PURPOSE SPST
Request a Quote Datasheet
Description
RELAY GEN PURPOSE SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1671AF48VDCZD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1671AF48VDCZD-ND
Power Relays, Over 2 Amps 2449-J1671AF48VDCZD-ND
RELAY GEN PURPOSE SPST

RELAY GEN PURPOSE SPST

Buy Now Datasheet
General Purpose Relays - 1204-J1671AF48VDCZD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1671AF48VDCZD
General Purpose Relays 1204-J1671AF48VDCZD
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 1220 Ohms

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 1220 Ohms

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1671AF48VDCZD-ND 1204-J1671AF48VDCZD
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Visual Indicator Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824479 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Basic relay - 788-156 - WAGO
Specs
Mounting Pluggable module
View Details
4 suppliers