The J167 series is a general-purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, available in various coil voltages and terminal types. The J1671AD48VDCZDT variant features a 48VDC coil, screw terminals, an indicator LED, and a push-to-test button. It operates with a pickup voltage of 33.6VDC and a release voltage of 4.8VDC, consuming 1.9W of coil power, with operate and release times of 30ms each. The relay contacts are rated for 25A at 277VAC resistive load and 30A at 30VDC resistive load, with a maximum switching power of 6600VA. Contact material is AgSnO2In2O3. The device has a dielectric strength of 4000V rms between coil and contact and meets UL/CUL and TÜV certifications. Dimensions are 68.5 x 33.5 x 49.0 mm, and weight is 120g. Operating and storage temperature range is -40°C to 85°C.
Mounting Type: DIN Rail, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Push-To-Test Button, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AD48VDCZDT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |