The J167 series is a general-purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, offering coil voltages from 6 to 380 VAC/DC. The J1671AD48VDCZD variant features a 48VDC coil, screw terminals, and an integrated LED indicator. It is rated for 25A at 277VAC resistive load with 100K cycles, 30A maximum switching current, and 277VAC/30VDC maximum switching voltage. The coil operates at 1.9W with a pick-up voltage of 33.6VDC and release voltage of 4.8VDC, with operate and release times of 30ms. The relay is certified to UL/CUL and TÜV standards, with a Dielectric Strength of 4000V rms between coil and contacts, an operating temperature range of -40°C to 85°C, and a physical size of 68.5 x 33.5 x 49.0 mm. Contact material is AgSnO2In2O3.
Mounting Type: DIN Rail, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AD48VDCZD |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |