The J167 series is a general-purpose relay available in SPST NO (1A) and DPST NO (2A) contact configurations, with a physical size of 68.5 x 33.5 x 49.0 mm. This part features a 24VAC coil with screw terminals and an integrated LED indicator, complying with UL/CUL and TÜV certifications. It has a contact rating of 25A at 277VAC resistive load and 30A switching current, with maximum switching voltage of 277VAC and 30VDC. The coil operates with a pickup voltage of 16.8VAC and release voltage of 2.4VAC, consuming 2.5VA. Operate and release times are both 30ms. Contact material is AgSnO₂In₂O₃. Operating and storage temperatures range from -40°C to 85°C. The relay is rated for 100K electrical cycles and 500K mechanical cycles.
Mounting Type: DIN Rail, Coil Voltage: 24VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8VAC, Must Release Voltage: 2.4VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AD24VACZD |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |