The J167 series is a general-purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, rated for switching up to 30A at 277VAC and 30VDC, with contact material AgSnO2In2O3. The J1671AD220VDCZD variant features a 220VDC coil, screw terminals, and an indicator LED, housed in a 68.5 x 33.5 x 49.0 mm package. It meets UL/CUL and TÜV certifications, with a coil power of 1.9W, operate and release times of 30ms, and an operating temperature range of -40°C to 85°C. The relay supports 100K electrical cycles and 500K mechanical cycles.
Mounting Type: DIN Rail, Coil Voltage: 220VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 154VDC, Must Release Voltage: 22.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AD220VDCZD |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |