The J167 series is a general-purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, rated for 25A at 277VAC resistive and 30A at 30VDC, with a maximum switching power of 6600VA for the 1A contact type. It features AgSnO2In2O3 contacts, operates with coil voltages including 12VDC, and has a coil power of 1.9W. The relay supports screw terminals with an integrated LED indicator and a push-to-test button when specified. It measures 68.5 x 33.5 x 49.0 mm, has an operating temperature range of -40°C to 85°C, and meets UL/CUL and TÜV certification standards. Dielectric strength is 4000V rms between coil and contact, and mechanical life is rated at 500K cycles.
Mounting Type: DIN Rail, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Push-To-Test Button, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4VDC, Must Release Voltage: 1.2VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AD12VDCZDT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |