The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, available in multiple coil voltages including 12VDC. It features a standard cover with screw terminals and an integrated LED indicator. The relay has a contact rating of 25A at 30VDC resistive and 30A at 277VAC resistive, with a maximum switching voltage of 277VAC and 30VDC, and uses AgSnO₂In₂O₃ contact material. The 12VDC coil requires 1.9W power, with a pick-up voltage of 8.4VDC and release voltage of 1.2VDC. Operate and release times are both ≤30ms. The device meets UL/CUL and TÜV certifications, operates from -40°C to 85°C, and has a mechanical life of 500K cycles. Dimensions are 68.5 × 33.5 × 49.0 mm and weight is 120g.
Mounting Type: DIN Rail, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4VDC, Must Release Voltage: 1.2VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AD12VDCZD |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |