The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, available in 6VAC coil voltage, and features a standard cover with .250" quick connect terminals. It has a contact rating of 25A at 277VAC resistive and 30A at 30VDC resistive, with maximum switching voltage of 277VAC and 30VDC. The coil operates at 2.5VA, with pick-up voltage of 4.2VAC and release voltage of 0.6VAC. Operate and release times are both 30ms maximum. The relay meets UL/CUL and TÜV certifications, has an operating temperature range of -40°C to 85°C, and measures 68.5 x 33.5 x 49.0 mm. Contact material is AgSnO₂In₂O₃.
Mounting Type: Chassis Mount, Coil Voltage: 6VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VAC, Must Release Voltage: 0.6VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AC6VACQ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |