The J167 series is a general-purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, available in 48VDC coil voltage. It features a chassis mount with .250" quick connect terminals, a push-to-test button, and AgSnO2In2O3 contact material. The relay has a maximum switching capacity of 30A at 277VAC and 30VDC, with a coil power of 1.9W, operate time of 30ms, and release time of 30ms. It operates from -40°C to 85°C and complies with UL/CUL and TÜV certifications. The case dimensions are 68.5 x 33.5 x 49.0 mm, and it weighs 120g.
Mounting Type: Chassis Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AC48VDCQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |