CIT Relay & Switch General Purpose Relays J1671AC48VDCQ

Description
Mounting Type: Chassis Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 1220 Ohms
Request a Quote Datasheet
Description
Mounting Type: Chassis Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 1220 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1671AC48VDCQ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1671AC48VDCQ
General Purpose Relays 1204-J1671AC48VDCQ
Mounting Type: Chassis Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 1220 Ohms

Mounting Type: Chassis Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 1220 Ohms

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J1671AC48VDCQ-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1671AC48VDCQ-ND
Power Relays, Over 2 Amps 2449-J1671AC48VDCQ-ND
RELAY GEN PURPOSE SPST

RELAY GEN PURPOSE SPST

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1204-J1671AC48VDCQ 2449-J1671AC48VDCQ-ND
Product Name General Purpose Relays Power Relays, Over 2 Amps
Relay Type General General
Mounting Panel Socketable
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA11.4831 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details