CIT Relay & Switch General Purpose Relays J1671AC380VACQT

Description
Mounting Type: Chassis Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
Request a Quote
Description
Mounting Type: Chassis Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, available in 380VAC coil voltage, and features a standard cover with .250" quick connect terminals and a push-to-test button. It has a contact rating of 25A at 277VAC resistive, a maximum switching voltage of 277VAC and 30VDC, and a maximum switching current of 30A. The relay is certified by UL/CUL and TÜV, with a coil power of 2.5VA, operate and release times of 30ms, and operates within a temperature range of -40°C to 85°C. The contact material is AgSnO2In2O3. Dimensions are 68.5 x 33.5 x 49.0 mm.

Datasheet Summary
Powered by GS/AI

The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact arrangements, available in 380VAC coil voltage, and features a standard cover with .250" quick connect terminals and a push-to-test button. It has a contact rating of 25A at 277VAC resistive, a maximum switching voltage of 277VAC and 30VDC, and a maximum switching current of 30A. The relay is certified by UL/CUL and TÜV, with a coil power of 2.5VA, operate and release times of 30ms, and operates within a temperature range of -40°C to 85°C. The contact material is AgSnO2In2O3. Dimensions are 68.5 x 33.5 x 49.0 mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1671AC380VACQT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1671AC380VACQT
General Purpose Relays 1204-J1671AC380VACQT
Mounting Type: Chassis Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA

Mounting Type: Chassis Mount, Coil Voltage: 380VAC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 266VAC, Must Release Voltage: 38VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1671AC380VACQT
Product Name General Purpose Relays
Relay Type General
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Push-to-Test Button; Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details