The J167 series is a general purpose relay with SPST NO (1A) or DPST NO (2A) contact options, rated for 25A at 30VDC and 30A at 277VAC resistive loads, with a maximum switching voltage of 277VAC and 30VDC. It features AgSnO2In2O3 contacts, a 1.9W coil power rating at 24VDC, and operate and release times of up to 30ms. The relay has a chassis mount style with .250" quick connect terminals and a standard cover, and includes a push-to-test button. Dimensions are 68.5 x 33.5 x 49.0 mm. It is certified to UL/CUL and TÜV standards, with an operating temperature range of -40°C to 85°C and a mechanical life of 500K cycles. Coil pick-up voltage is 16.8VDC, and release voltage is 2.4VDC.
Mounting Type: Chassis Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8VDC, Must Release Voltage: 2.4VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1671AC24VDCQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |