Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
General Purpose Relay 4PDT (4 Form C) 110VAC Coil Socketable
RELAY GEN PURPOSE 4PDT 10A 110V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1204-J1524CT110VACDT | 2449-J1524CT110VACDT-ND | J1524CT110VACDT |
| Product Name | General Purpose Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Socket or Plug-in Style | Socketable | Socket or Plug-in Style; Socketable |
| Poles | Four Pole (4P) | Four Pole (4P) | |
| Throw | Double Throw | Double Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator | Visual Indicator |