Mounting Type: PCB, Coil Voltage: 12VDC, Contact Form: 4PDT (4 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE 4PDT 10A 12V
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1204-J1524CP12VDC | 2449-J1524CP12VDC-ND | J1524CP12VDC |
| Product Name | General Purpose Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Poles | Four Pole (4P) | Four Pole (4P) | |
| Throw | Double Throw | Double Throw | Double Throw |
| Features | Sealed Relay | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |