CIT Relay & Switch General Purpose Relays J1524CF12VACT

Description
Mounting Type: Through Hole with Flange, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 261mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet
Description
Mounting Type: Through Hole with Flange, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 261mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1524CF12VACT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1524CF12VACT
General Purpose Relays 1204-J1524CF12VACT
Mounting Type: Through Hole with Flange, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 261mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Mounting Type: Through Hole with Flange, Coil Voltage: 12VAC, Contact Form: 4PDT (4 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 261mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug with Flange, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9.6 VAC, Must Release Voltage: 3.6 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1524CF12VACT
Product Name General Purpose Relays
Relay Type General
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Four Pole (4P)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

12-20A Miniature Latching Relay - CHI03L Series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw (optional feature); Double Throw (optional feature)
View Details
Electromechanical Interface Relays - 2824462 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details