CIT Relay & Switch General Purpose Relays J1523CP24VDCDT

Description
Mounting Type: PCB, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: PCB, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1523CP24VDCDT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1523CP24VDCDT
General Purpose Relays 1204-J1523CP24VDCDT
Mounting Type: PCB, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: PCB, Coil Voltage: 24VDC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 37mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1523CP24VDCDT
Product Name General Purpose Relays
Relay Type General
Poles Triple Pole (TP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay; Visual Indicator
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.28 - Modular step relay 16A - 202881200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA11.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details