CIT Relay & Switch General Purpose Relays J1523CP24VAC

Description
Mounting Type: PCB, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 130mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet
Description
Mounting Type: PCB, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 130mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1523CP24VAC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1523CP24VAC
General Purpose Relays 1204-J1523CP24VAC
Mounting Type: PCB, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 130mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Mounting Type: PCB, Coil Voltage: 24VAC, Contact Form: 3PDT (3 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 130mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 19.2 VAC, Must Release Voltage: 7.2 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1523CP24VAC
Product Name General Purpose Relays
Relay Type General
Poles Triple Pole (TP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

400A DC contactor - CHDC-D400AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 1441584 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details