CIT Relay & Switch Power Relays, Over 2 Amps J1522CT12VDCD

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1522CT12VDCD-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1522CT12VDCD-ND
Power Relays, Over 2 Amps 2449-J1522CT12VDCD-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
General Purpose Relays - 1204-J1522CT12VDCD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1522CT12VDCD
General Purpose Relays 1204-J1522CT12VDCD
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J1522CT12VDCD
Relays - Power Relays, Over 2 Amps J1522CT12VDCD
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J1522CT12VDCD-ND 1204-J1522CT12VDCD J1522CT12VDCD
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232848 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 859-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers