CIT Relay & Switch General Purpose Relays J1522CT110VACT

Description
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1522CT110VACT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1522CT110VACT
General Purpose Relays 1204-J1522CT110VACT
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 29mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2VA

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1522CT110VACT
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Throw Double Throw
Features Push-to-Test Button; Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202690484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393304-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
View Details
3 suppliers
63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details