CIT Relay & Switch Power Relays, Over 2 Amps J1522CP12VDC

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1522CP12VDC-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1522CP12VDC-ND
Power Relays, Over 2 Amps 2449-J1522CP12VDC-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J1522CP12VDC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1522CP12VDC
General Purpose Relays 1204-J1522CP12VDC
Mounting Type: PCB, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: PCB, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J1522CP12VDC
Relays - Power Relays, Over 2 Amps J1522CP12VDC
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J1522CP12VDC-ND 1204-J1522CP12VDC J1522CP12VDC
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.6024 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 788-515 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relay - 700-CFB400KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details