The J151 series is a general purpose relay with a SPST, SPDT, DPST, or DPDT contact arrangement, rated for up to 20A at 277VAC and 28VDC, using AgCdO contacts. This specific variant, J1512CT48VAC1.2DT, features a 48VAC coil with 1.2VA power consumption, a solder lug termination, an indicator LED, and a push-to-test button. The relay measures 21.6 x 27.6 x 35.0 mm and operates from -40°C to +85°C. It has a dielectric strength of 1500V rms between coil and contact, and contact to contact. Mechanical life is rated at 20 million cycles for the 2-pole version. Shock resistance is 100 m/s² for 11 ms, and vibration resistance is 1.27 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 48VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VAC, Must Release Voltage: 14.4 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CT48VAC1.2DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |