The J151 series is a general purpose relay with a DPDT (2 Form C) contact arrangement, rated for 10A at 277VAC and 28VDC per pole, with a maximum switching voltage of 300VAC and current of 20A. It features AgCdO contacts, a solder lug termination, and a push-to-test button. The relay has a 36VDC coil with a power consumption of 0.9W, a pick-up voltage of 28.8VDC, and a release voltage of 3.6VDC. Operate and release times are 25ms each. It measures 21.6 x 27.6 x 35.0 mm and operates from -40°C to +85°C. The relay is process sealed and meets a dielectric strength of 1500V rms between coil and contacts.
Mounting Type: Through Hole, Coil Voltage: 36VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 28.8 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CT36VDC.9T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |