The J151 series is a general purpose relay with DPDT (2 Form C) contact arrangement, rated for 10A at 277VAC and 28VDC per pole, with AgCdO contact material and a maximum switching power of 5540VA. The relay features a 36VDC coil with 0.9W power consumption, operate time of 25ms, and release time of 25ms. It measures 21.6 x 27.6 x 35.0 mm and uses solder lugs with plug-in termination. The operating temperature range is -40°C to +85°C, with a mechanical life of 20 million cycles for 1- and 2-pole versions. The relay meets a dielectric strength of 1500V rms between coil and contacts, and has a visible indicator LED as standard for this variant. Shock resistance is 100m/s² for 11ms and vibration resistance is 1.27mm double amplitude from 10 to 40Hz.
General Purpose Relay DPDT (2 Form C) 36VDC Coil Socketable
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512CT36VDC.9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |