The J151 series is a general purpose relay with DPDT (2 Form C) contact arrangement, rated for 12A at 250VAC and 28VDC, and a maximum switching current of 20A. It features a 220VDC coil with a power consumption of 0.9W, solder lugs with plug-in termination, and an indicator LED. The relay measures 21.6 x 27.6 x 35.0 mm, operates from -40°C to +85°C, and has a mechanical life of 20 million cycles for 1- and 2-pole variants. Contacts are AgCdO with dielectric strength of 1500V rms between coil and contacts. Shock resistance is 100 m/s² for 11 ms and vibration resistance is 1.27 mm double amplitude from 10 to 40 Hz.
General Purpose Relay DPDT (2 Form C) 220VDC Coil Socketable
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512CT220VDC.9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |