General Purpose Relay DPDT (2 Form C) 110VAC Coil Socketable
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2449-J1512CT110VAC1.2D-ND | 1204-J1512CT110VAC1.2D |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General |
| Mounting | Socketable | Socket or Plug-in Style |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |
| Features | Visual Indicator | Sealed Relay; Visual Indicator |