The J151 series is a general purpose relay with a DPDT (2C) contact arrangement, designed for switching applications up to 20A at 277VAC and 28VDC per pole. It features AgCdO contacts, a 36VAC coil with 1.2VA power consumption, and PC pin termination. The relay measures 21.6 x 27.6 x 35.0 mm and operates from -40°C to +85°C. It has a contact resistance below 50 milliohms, a dielectric strength of 1500V rms between coil and contacts, and supports 100M Ω insulation resistance. Mechanical life is rated at 20 million cycles for 1- and 2-pole versions. The variant includes a push-to-test button and is process sealed.
Mounting Type: Through Hole, Coil Voltage: 36VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 28.8 VAC, Must Release Voltage: 10.8 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CP36VAC1.2T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |