The J151 series is a general purpose relay with a DPDT (2C) contact arrangement, designed for switching up to 20A at 277VAC and 28VDC on a single pole. It features AgCdO contacts, a 24VDC coil with 0.9W power consumption, terminal termination via PC pins, an integrated indicator LED, and a push-to-test button. The relay measures 21.6 x 27.6 x 35.0 mm and operates within a temperature range of -40°C to +85°C. It offers 1500V rms dielectric strength between coil and contacts, 100MΩ insulation resistance, and a mechanical life of 20M cycles. Shock resistance is rated at 100m/s² for 11 ms and vibration resistance at 1.27mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CP24VDC.9DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |