The J151 series is a general-purpose relay with dual-pole double-throw (DPDT) contact configuration, rated for 10A at 277VAC and 28VDC, with a maximum switching voltage of 300VAC and current of 20A. It features AgCdO contact material, a coil rated for 220VDC with 0.9W power consumption, and operates within a temperature range of -40°C to +85°C. The relay has a solder lug termination, measures 21.6 x 27.6 x 35.0 mm, and weighs 60g. It meets a mechanical life of 10 million cycles for 3- and 4-pole variants and offers insulation resistance of 100MΩ min at 500VDC. Shock resistance is 100m/s² for 11ms, and vibration resistance is 1.27mm double amplitude from 10 to 40Hz.
General Purpose Relay DPDT (2 Form C) 220VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512CP220VDC.9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Double Throw |