The J151 series is a general purpose relay with a DPDT (2C) contact arrangement, rated for 10A at 277VAC and 28VDC per pole, with a maximum switching voltage of 300VAC and current of 20A. It features AgCdO contact material, a solder lug termination with flange, and a 36VDC coil consuming 0.9W. The coil has a pick-up voltage of 28.8VDC and a release voltage of 3.6VDC, with an operate and release time of 25ms. The relay measures 21.6 x 27.6 x 35.0 mm, operates from -40°C to +85°C, and includes a push-to-test button. Electrical life is rated at 100K cycles at rated load, with mechanical life of 20M cycles. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1500Vrms between coil and contacts.
Mounting Type: Through Hole with Flange, Coil Voltage: 36VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 28.8 VDC, Must Release Voltage: 3.6 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CF36VDC.9T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |