The J151 series is a general purpose relay with a DPDT (2 Form C) contact arrangement, rated for 10A at 277VAC and 28VDC per pole. It features a 36VAC coil consuming 1.2VA, with a coil resistance of 370Ω ±10%. The relay has solder lugs with flange termination and an integrated indicator LED. Dimensions are 21.6 x 27.6 x 35.0 mm, and it weighs 50g. Operating temperature ranges from -40°C to +85°C. It meets a dielectric strength of 1500V rms between coil and contacts, and contact to contact, with an insulation resistance of at least 100MΩ. The contact material is AgCdO, and the relay supports a mechanical life of up to 20M cycles for 2-pole configurations. Shock resistance is 100m/s² for 11ms, and vibration resistance is 1.27mm double amplitude from 10 to 40Hz.
General Purpose Relay DPDT (2 Form C) 36VAC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512CF36VAC1.2D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |
| Throw | Double Throw |