The J151 series is a general-purpose relay with a DPDT (2C) contact arrangement, mounted with a flange and solder lugs. It measures 21.6 x 27.6 x 35.0 mm and weighs 60g. The relay supports 240VAC coil voltage with a coil power of 1.2VA, operates with an actuation time of 25ms and release time of 25ms, and handles a maximum switching current of 20A at 277VAC or 28VDC. Contact material is AgCdO, with a contact resistance under 50 milliohms. The relay includes an indicator LED and a push-to-test button. It operates from -40°C to +85°C and meets shock resistance of 100m/s² for 11ms and vibration resistance of 1.27mm amplitude from 10 to 40Hz. Dielectric strength is 1500V rms between coil and contacts and between contacts. Insulation resistance is 100MΩ min at 500VDC.
Mounting Type: Through Hole with Flange, Coil Voltage: 240VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CF240VAC1.2DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |