The J151 series is a general-purpose relay with a DPDT (2 Form C) contact arrangement, rated for 12A at 250VAC and 28VDC, and a maximum switching current of 20A. It features AgCdO contacts, a 220VDC coil rated at 0.9W, and a physical size of 21.6 x 27.6 x 35.0 mm. The relay uses solder lug termination with a flange for chassis mounting, and operates within a temperature range of -40°C to +85°C. It has a mechanical life of 20 million cycles for two-pole variants and meets dielectric strength standards of 1500V rms between coil and contacts and contact to contact. The relay is designed for high shock and vibration resistance, with a maximum switching voltage of 300VAC.
General Purpose Relay DPDT (2 Form C) 220VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512CF220VDC.9-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |