The J151 series is a general purpose relay with a DPDT (2C) contact arrangement, rated for 20A at 277VAC and 28VDC per pole, and a maximum switching voltage of 300VAC. It features AgCdO contacts, a 12VDC coil with 0.9W power consumption, solder lugs with flange termination, and a push-to-test button. The relay measures 21.6 x 27.6 x 35.0 mm and operates from -40°C to +85°C. Mechanical life is 20M cycles for 1- and 2-pole variants. Insulation resistance is 100M Ω minimum at 500VDC, with 1500Vrms dielectric strength between coil and contacts. Coil operate time is 25ms and release time is 25ms.
Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CF12VDC.9T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |