The J151 series is a general-purpose relay with a DPDT contact arrangement, rated for 12A at 250VAC and 28VDC, and a maximum switching voltage of 300VAC. It features AgCdO contacts, a 12VDC coil with 0.9W power consumption, and incorporates an indicator LED and push-to-test button. The relay has solder lug termination with a flange and measures 21.6 x 27.6 x 35.0 mm. It operates within a temperature range of -40°C to +85°C, with an operating time of 25ms and release time of 25ms. Mechanical life exceeds 20 million cycles for 1- and 2-pole variants.
Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CF12VDC.9DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |