CIT Relay & Switch Power Relays, Over 2 Amps J1512CF12VDC.9D

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1512CF12VDC.9D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1512CF12VDC.9D-ND
Power Relays, Over 2 Amps 2449-J1512CF12VDC.9D-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 1204-J1512CF12VDC.9D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1512CF12VDC.9D
General Purpose Relays 1204-J1512CF12VDC.9D
Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1512CF12VDC.9D-ND 1204-J1512CF12VDC.9D
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Socket or Plug-in Style
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Features Visual Indicator Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
35A/40A Automotive Relay - CHAA4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details