CIT Relay & Switch Power Relays, Over 2 Amps J1512CF12VDC.9

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1512CF12VDC.9-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1512CF12VDC.9-ND
Power Relays, Over 2 Amps 2449-J1512CF12VDC.9-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount

Buy Now Datasheet
General Purpose Relays - 1204-J1512CF12VDC.9 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1512CF12VDC.9
General Purpose Relays 1204-J1512CF12VDC.9
Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole with Flange, Coil Voltage: 12VDC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 75mA, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J1512CF12VDC.9
Relays - Power Relays, Over 2 Amps J1512CF12VDC.9
RELAY GEN PURPOSE DPDT 20A 12V

RELAY GEN PURPOSE DPDT 20A 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J1512CF12VDC.9-ND 1204-J1512CF12VDC.9 J1512CF12VDC.9
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Socket or Plug-in Style Bracket (Flange) Mount; Chassis Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 857-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Safety Relays - 56.O 69.1220 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Industrial Relay - 700-CF310P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details