The J151 series is a general purpose relay with a DPDT contact form (2C), solder lug termination with flange, and a 120VAC coil. It has a contact rating of 12A at 250VAC and 28VDC for two poles, with a maximum switching voltage of 300VAC and a contact material of AgCdO. The relay features an indicator LED and a push-to-test button, with a coil power of 1.2VA, operate time of 25ms, and release time of 25ms. Dimensions are 21.6 x 27.6 x 35.0 mm, and it operates from -40°C to +85°C.
Mounting Type: Through Hole with Flange, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release Voltage: 36 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1512CF120VAC1.2DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |