The J151 series is a general-purpose relay with DPST-NO (2 Form A) contact arrangement, housed in a chassis mount design measuring 21.6 x 27.6 x 35.0 mm. It features silver cadmium oxide contacts rated for 12A at 250VAC and 28VDC, with a maximum switching current of 20A and switching voltage of 300VAC. The 12VDC coil consumes 0.9W, with a pick-up voltage of 9.6VDC and release voltage of 1.2VDC. The relay operates from -40°C to +85°C, supports 20M mechanical cycles, and meets insulation resistance of 100MΩ at 500VDC. Dielectric strength is 1500Vrms between coil and contacts. Options include an integrated LED indicator and solder lugs termination.
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1512AF12VDC.9D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |
| Throw | Single Throw |