The J151 series is a general purpose relay with SPDT contact form, rated for 20A at 277VAC and 28VDC per pole, with a maximum switching voltage of 300VAC and contact material of AgCdO. It has a 48VDC coil consuming 0.9W, with a pick-up voltage of 38.4VDC and release voltage of 4.8VDC. Operate and release times are both 25ms. The relay includes a push-to-test button and solder lug termination. It measures 21.6 x 27.6 x 35.0 mm, operates from -40°C to +85°C, and has a mechanical life of 20M cycles for 1- and 2-pole variants. Insulation resistance is 100MΩ min at 500VDC, with dielectric strength of 1500Vrms between coil and contacts. Weight is 40g for the 2C configuration.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 38.4 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CT48VDC.9T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |