CIT Relay & Switch Power Relays, Over 2 Amps J1511CT36VAC1.2

Description
General Purpose Relay SPDT (1 Form C) 36VAC Coil Socketable
Request a Quote
Description
General Purpose Relay SPDT (1 Form C) 36VAC Coil Socketable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J151 series is a general-purpose relay with SPDT contact arrangement, rated for 10A at 277VAC and 20A at 28VDC per pole, using AgCdO contact material. It has a 36VAC coil requiring 1.2VA, with operate and release times of 10.8ms and 25ms respectively. The relay measures 21.6 x 27.6 x 35.0 mm, features solder lugs or plug-in termination, and operates from -40°C to +85°C. It meets insulation resistance of 100MΩ min at 500VDC and dielectric strength of 1500Vrms between coil and contact. Mechanical life is rated at 20 million cycles for 1- and 2-pole versions.

Datasheet Summary
Powered by GS/AI

The J151 series is a general-purpose relay with SPDT contact arrangement, rated for 10A at 277VAC and 20A at 28VDC per pole, using AgCdO contact material. It has a 36VAC coil requiring 1.2VA, with operate and release times of 10.8ms and 25ms respectively. The relay measures 21.6 x 27.6 x 35.0 mm, features solder lugs or plug-in termination, and operates from -40°C to +85°C. It meets insulation resistance of 100MΩ min at 500VDC and dielectric strength of 1500Vrms between coil and contact. Mechanical life is rated at 20 million cycles for 1- and 2-pole versions.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1511CT36VAC1.2-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1511CT36VAC1.2-ND
Power Relays, Over 2 Amps 2449-J1511CT36VAC1.2-ND
General Purpose Relay SPDT (1 Form C) 36VAC Coil Socketable

General Purpose Relay SPDT (1 Form C) 36VAC Coil Socketable

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2449-J1511CT36VAC1.2-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting Socketable
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details