The J151 series is a general-purpose relay with a SPDT contact arrangement, switching capacity of 20A at 277VAC and 28VDC for a single pole, and a maximum switching voltage of 300VAC. It features a 1.2VA AC coil rated for 240VAC, an integrated indicator LED, and a push-to-test button. The relay has solder lugs for termination, measures 21.6 x 27.6 x 35.0 mm, and operates from -40°C to +85°C. Contact material is AgCdO, with an initial contact resistance below 50 milliohms. Mechanical life is rated at 20M cycles for 1- and 2-pole versions. Dielectric strength is 1500V rms between coil and contacts. Operate and release times are 25ms.
Mounting Type: Through Hole, Coil Voltage: 240VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Push-To-Test Button, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 192 VAC, Must Release Voltage: 72 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CT240VAC1.2DT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay; Visual Indicator |