CIT Relay & Switch Power Relays, Over 2 Amps J1511CT220VAC1.2D

Description
General Purpose Relay SPDT (1 Form C) 220VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 220VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1511CT220VAC1.2D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1511CT220VAC1.2D-ND
Power Relays, Over 2 Amps 2449-J1511CT220VAC1.2D-ND
General Purpose Relay SPDT (1 Form C) 220VAC Coil Socketable

General Purpose Relay SPDT (1 Form C) 220VAC Coil Socketable

Buy Now Datasheet
General Purpose Relays - 1204-J1511CT220VAC1.2D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1511CT220VAC1.2D
General Purpose Relays 1204-J1511CT220VAC1.2D
Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W

Mounting Type: Through Hole, Coil Voltage: 220VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Indicator LED, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VAC, Must Release Voltage: 66 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1511CT220VAC1.2D-ND 1204-J1511CT220VAC1.2D
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Visual Indicator Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372125 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 789-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers