CIT Relay & Switch Power Relays, Over 2 Amps J1511CT110VAC1.2

Description
General Purpose Relay SPDT (1 Form C) 110VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 110VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1511CT110VAC1.2-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1511CT110VAC1.2-ND
Power Relays, Over 2 Amps 2449-J1511CT110VAC1.2-ND
General Purpose Relay SPDT (1 Form C) 110VAC Coil Socketable

General Purpose Relay SPDT (1 Form C) 110VAC Coil Socketable

Buy Now Datasheet
General Purpose Relays - 1204-J1511CT110VAC1.2 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1511CT110VAC1.2
General Purpose Relays 1204-J1511CT110VAC1.2
Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W

Mounting Type: Through Hole, Coil Voltage: 110VAC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 88 VAC, Must Release Voltage: 33 VAC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: 1.2W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1511CT110VAC1.2-ND 1204-J1511CT110VAC1.2
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
CONTROL RELAY - 700-CF310W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA12.2433S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers