The J151 series is a general purpose relay with a single pole double throw (SPDT or 1C) contact arrangement, designed for switching loads up to 20A at 277VAC and 28VDC. It features a 36VAC coil with a power consumption of 1.2VA, solder lug termination, and an integrated indicator LED. The relay has dimensions of 21.6 x 27.6 x 35.0 mm, operates from -40°C to +85°C, and meets a dielectric strength of 1500V rms between coil and contacts. Contact material is AgCdO, with contact resistance under 50 milliohms. The mechanical life is rated at 20 million cycles for single and double pole variants. The relay is rated for 100,000 electrical cycles at rated load, with shock resistance of 100 m/s² for 11 ms and vibration resistance up to 1.27 mm double amplitude between 10 and 40 Hz.
General Purpose Relay SPDT (1 Form C) 36VAC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J1511CP36VAC1.2D-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Double Throw |