The J151 series is a general-purpose relay with SPDT contact configuration, 20A switching capacity at 277VAC and 28VDC, and AgCdO contact material. It has a physical size of 21.6 x 27.6 x 35.0 mm and uses PCB terminals. The coil is rated for 220VDC with a power consumption of 0.9W, a pick-up voltage of 176VDC, and a release voltage of 22VDC. Operate and release times are both 25ms. The relay operates from -40°C to +85°C and meets a dielectric strength of 1500Vrms between coil and contacts. It includes a push-to-test button and is process sealed.
Mounting Type: Through Hole, Coil Voltage: 220VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Type: Non-Latching, Features: Push-To-Test Button, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 176 VDC, Must Release Voltage: 22 VDC, Operate Time: 25ms, Release Time: 25ms, Operating Temperature: -40°C to +85°C, Contact Material: AgCdO, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1511CP220VDC.9T |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Push-to-Test Button; Sealed Relay |