CIT Relay & Switch Power Relays, Over 2 Amps J1511CP220VDC.9D

Description
General Purpose Relay SPDT (1 Form C) 220VDC Coil Through Hole
Request a Quote
Description
General Purpose Relay SPDT (1 Form C) 220VDC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J151 series is a general purpose relay with SPDT contacts (1C configuration) and a 220VDC coil rated at 0.9W, featuring solder lug termination. It measures 21.6 x 27.6 x 35.0 mm and supports switching up to 20A at 277VAC and 28VDC for single-pole operation. The relay has a dielectric strength of 1500V rms between coil and contacts, operates from -40°C to +85°C, and offers 100K electrical life cycles at rated load. An integrated LED indicator is included in this variant.

Datasheet Summary
Powered by GS/AI

The J151 series is a general purpose relay with SPDT contacts (1C configuration) and a 220VDC coil rated at 0.9W, featuring solder lug termination. It measures 21.6 x 27.6 x 35.0 mm and supports switching up to 20A at 277VAC and 28VDC for single-pole operation. The relay has a dielectric strength of 1500V rms between coil and contacts, operates from -40°C to +85°C, and offers 100K electrical life cycles at rated load. An integrated LED indicator is included in this variant.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1511CP220VDC.9D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1511CP220VDC.9D-ND
Power Relays, Over 2 Amps 2449-J1511CP220VDC.9D-ND
General Purpose Relay SPDT (1 Form C) 220VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 220VDC Coil Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2449-J1511CP220VDC.9D-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1133N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 858-151 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relay - 700-CFB400F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details